Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 10.2Kohms 1% 100ppm CRCW020110K2FKED

Description
Thick Film Resistors - SMD 1/20watt 10.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 10.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 10.2Kohms 1% 100ppm - CRCW020110K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 10.2Kohms 1% 100ppm
CRCW020110K2FKED
Thick Film Resistors - SMD 1/20watt 10.2Kohms 1% 100ppm CRCW020110K2FKED
Thick Film Resistors - SMD 1/20watt 10.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 10.2Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020110K2FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020110K2FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020110K2FKEDCT-ND
RES SMD 10.2K OHM 1% 1/20W 0201

RES SMD 10.2K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020110K2FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020110K2FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020110K2FKEDDKR-ND
RES SMD 10.2K OHM 1% 1/20W 0201

RES SMD 10.2K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020110K2FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020110K2FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020110K2FKEDTR-ND
10.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

10.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020110K2FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020110K2FKED
Chip Resistor - Surface Mount CRCW020110K2FKED
RES SMD 10.2K OHM 1% 1/20W 0201

RES SMD 10.2K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW020110K2FKED 541-CRCW020110K2FKEDCT-ND CRCW020110K2FKED
Product Name Thick Film Resistors - SMD 1/20watt 10.2Kohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 10200 ohms 10200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details