Vishay Precision Group Thick Film Resistors - SMD 1/20watt 105Kohms 1% 100ppm CRCW0201105KFKED

Description
Thick Film Resistors - SMD 1/20watt 105Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 105Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 105Kohms 1% 100ppm - CRCW0201105KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 105Kohms 1% 100ppm
CRCW0201105KFKED
Thick Film Resistors - SMD 1/20watt 105Kohms 1% 100ppm CRCW0201105KFKED
Thick Film Resistors - SMD 1/20watt 105Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 105Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201105KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201105KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201105KFKEDCT-ND
RES SMD 105K OHM 1% 1/20W 0201

RES SMD 105K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201105KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201105KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201105KFKEDDKR-ND
RES SMD 105K OHM 1% 1/20W 0201

RES SMD 105K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201105KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201105KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201105KFKEDTR-ND
105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

105 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201105KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201105KFKED
Resistors - Chip Resistor - Surface Mount CRCW0201105KFKED
RES SMD 105K OHM 1% 1/20W 0201

RES SMD 105K OHM 1% 1/20W 0201

Supplier's Site
Crcw0201 100 105K 1% Et7 E3 Vishay - 95AC8639 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 105K 1% Et7 E3 Vishay
95AC8639
Crcw0201 100 105K 1% Et7 E3 Vishay 95AC8639
CRCW0201 100 105K 1% ET7 E3

CRCW0201 100 105K 1% ET7 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201105KFKED 541-CRCW0201105KFKEDCT-ND CRCW0201105KFKED 95AC8639
Product Name Thick Film Resistors - SMD 1/20watt 105Kohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0201 100 105K 1% Et7 E3 Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201
Resistance Range 105000 ohms 105000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details