Vishay Precision Group Chip Resistor - Surface Mount - CRCW0201100RFKED CRCW0201100RFKED

Description
Manufacturer: Vishay Win Source Part Number: 844771-CRCW0201100RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100AABDKR, 541-100AABTR, 541-100AABCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 844771-CRCW0201100RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100AABDKR, 541-100AABTR, 541-100AABCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0201100RFKED
844771-CRCW0201100RFKED
Chip Resistor - Surface Mount - CRCW0201100RFKED 844771-CRCW0201100RFKED
Manufacturer: Vishay Win Source Part Number: 844771-CRCW0201100RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100AABDKR, 541-100AABTR, 541-100AABCT

Manufacturer: Vishay
Win Source Part Number: 844771-CRCW0201100RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: CRCW0201
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-100AABDKR, 541-100AABTR, 541-100AABCT

Buy Now Datasheet
RES 100 OHM 1/20W 1% 0201 SMD - CRCW0201100RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/20W 1% 0201 SMD
CRCW0201100RFKED
RES 100 OHM 1/20W 1% 0201 SMD CRCW0201100RFKED
RES 100ohm 1/20W 1% 0201 SMD

RES 100ohm 1/20W 1% 0201 SMD

Supplier's Site
SMD 100 Ohm 30V 0.05W Resistor - 52-CRCW0201100RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 30V 0.05W Resistor
52-CRCW0201100RFKED
SMD 100 Ohm 30V 0.05W Resistor 52-CRCW0201100RFKED
0201 Thick Film Resistor, 100 Ohm, 1%, 30V, 0.05W, SMD Product overview: CRCW0201100RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 30V, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 30V, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100RFKED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor, 100 Ohm, 1%, 30V, 0.05W, SMD Product overview: CRCW0201100RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 30V, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 30V, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201100RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-100AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AABTR-ND
Chip Resistor - Surface Mount 541-100AABTR-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AABDKR-ND
Chip Resistor - Surface Mount 541-100AABDKR-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AABCT-ND
Chip Resistor - Surface Mount 541-100AABCT-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201100RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201100RFKED
Chip Resistor - Surface Mount CRCW0201100RFKED
RES SMD 100 OHM 1% 1/20W 0201

RES SMD 100 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.05W, 0201; Resistance Vishay - 84R1459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.05W, 0201; Resistance Vishay
84R1459
Res, Thick Film, 100R, 1%, 0.05W, 0201; Resistance Vishay 84R1459
RES, THICK FILM, 100R, 1%, 0.05W, 0201; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.05W, 0201; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 84R1460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.05W, 0201, Reel; Resistance Vishay
84R1460
Res, Thick Film, 100R, 1%, 0.05W, 0201, Reel; Resistance Vishay 84R1460
RES, THICK FILM, 100R, 1%, 0.05W, 0201, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.05W, 0201, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay - 96Y9049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
96Y9049
Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay 96Y9049
RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 844771-CRCW0201100RFKED CRCW0201100RFKED 52-CRCW0201100RFKED 541-100AABTR-ND CRCW0201100RFKED 84R1459 84R1460 96Y9049
Product Name Chip Resistor - Surface Mount - CRCW0201100RFKED RES 100 OHM 1/20W 1% 0201 SMD SMD 100 Ohm 30V 0.05W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 100R, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 100R, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, 100R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603 0201; 0603
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details