Vishay Precision Group Chip Resistor - Surface Mount CRCW02010000Z0ED

Description
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-0.0AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0AGTR-ND
Chip Resistor - Surface Mount 541-0.0AGTR-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0AGDKR-ND
Chip Resistor - Surface Mount 541-0.0AGDKR-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0AGCT-ND
Chip Resistor - Surface Mount 541-0.0AGCT-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 0 Ohms Tolerance: Jumper Composition: Thick Film Operating Temperature: -55°C ~ 155°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 0 Ohms
Tolerance: Jumper
Composition: Thick Film
Operating Temperature: -55°C ~ 155°C

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt ZEROohm Jumper - CRCW02010000Z0ED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt ZEROohm Jumper
CRCW02010000Z0ED
Thick Film Resistors - SMD 1/20watt ZEROohm Jumper CRCW02010000Z0ED
Thick Film Resistors - SMD 1/20watt ZEROohm Jumper

Thick Film Resistors - SMD 1/20watt ZEROohm Jumper

Supplier's Site
SMD 50mW 30V Resistor - 52-CRCW02010000Z0ED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 30V Resistor
52-CRCW02010000Z0ED
SMD 50mW 30V Resistor 52-CRCW02010000Z0ED
0201 Thick Film Resistor, 0mR, 5%, 50mW, 30V, SMD Product overview: CRCW02010000Z0ED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02010000Z0ED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor, 0mR, 5%, 50mW, 30V, SMD Product overview: CRCW02010000Z0ED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02010000Z0ED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.05W, 0201, Reel; Resistor Case / Package Vishay - 19M4960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.05W, 0201, Reel; Resistor Case / Package Vishay
19M4960
Res, Thick Film, 0R, 0.05W, 0201, Reel; Resistor Case / Package Vishay 19M4960
RES, THICK FILM, 0R, 0.05W, 0201, REEL; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:CRCW e3 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.05W, 0201, REEL; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:CRCW e3 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Vishay - 72M6743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Vishay
72M6743
Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Vishay 72M6743
RES, THICK FILM, 0R, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:CRCW e3 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:CRCW e3 Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 50 Mw, 30 V Rohs Compliant Vishay - 26W8345 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 50 Mw, 30 V Rohs Compliant Vishay
26W8345
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 50 Mw, 30 V Rohs Compliant Vishay 26W8345
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 50 mW, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 50 mW, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 50 Mw, 30 V Rohs Compliant Vishay - 24W1433 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 50 Mw, 30 V Rohs Compliant Vishay
24W1433
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 50 Mw, 30 V Rohs Compliant Vishay 24W1433
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 50 mW, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 50 mW, 30 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW02010000Z0ED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02010000Z0ED
Chip Resistor - Surface Mount CRCW02010000Z0ED
RES SMD 0 OHM JUMPER 1/20W 0201

RES SMD 0 OHM JUMPER 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-0.0AGTR-ND CRCW02010000Z0ED 52-CRCW02010000Z0ED 19M4960 26W8345 CRCW02010000Z0ED
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt ZEROohm Jumper SMD 50mW 30V Resistor Res, Thick Film, 0R, 0.05W, 0201, Reel; Resistor Case / Package Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 50 Mw, 30 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details