Vishay Intertechnology, Inc. SMD 32W Resistor CRCW010024K0FREL

Description
RES SMD 24K OHM 1% 1/32W 01005 Product overview: CRCW010024K0FREL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW010024K0FREL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 24K OHM 1% 1/32W 01005 Product overview: CRCW010024K0FREL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW010024K0FREL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 32W Resistor - 52-CRCW010024K0FREL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32W Resistor
52-CRCW010024K0FREL
SMD 32W Resistor 52-CRCW010024K0FREL
RES SMD 24K OHM 1% 1/32W 01005 Product overview: CRCW010024K0FREL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW010024K0FREL can be used for catalog matching and distributor lookup.

RES SMD 24K OHM 1% 1/32W 01005 Product overview: CRCW010024K0FREL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW010024K0FREL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW010024K0FREL
915765-CRCW010024K0FREL
Chip Resistor - Surface Mount - CRCW010024K0FREL 915765-CRCW010024K0FREL
Manufacturer: Vishay Win Source Part Number: 915765-CRCW010024K0F REL Series: CRCW Operating Temperature Range: -55°C ~ 125°C Features: 24 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Family Name: CRCW0100 Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 915765-CRCW010024K0FREL
Series: CRCW
Operating Temperature Range: -55°C ~ 125°C
Features: 24 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Family Name: CRCW0100
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW010024K0FREL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW010024K0FREL-ND
Chip Resistor - Surface Mount CRCW010024K0FREL-ND
24 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

24 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-CRCW010024K0FREL 915765-CRCW010024K0FREL CRCW010024K0FREL-ND
Product Name SMD 32W Resistor Chip Resistor - Surface Mount - CRCW010024K0FREL Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005 (0402 Metric) 01005; 01005
Resistance Range 24000 ohms
Operating DC Voltage 15 volts
Operating AC Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details