Vishay Intertechnology, Inc. Resistor Networks, Arrays - CRA12E10110K0JTR CRA12E10110K0JTR

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985730-CRA12E10110K0 JTR Termination: Convex Voltage Rating: 50 V Length: 6.4 mm Contact Plating: Tin Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 530 µm Resistance: 10 kΩ Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Width: 3.05 mm Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.05 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985730-CRA12E10110K0 JTR Termination: Convex Voltage Rating: 50 V Length: 6.4 mm Contact Plating: Tin Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 530 µm Resistance: 10 kΩ Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Width: 3.05 mm Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.05 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E10110K0JTR - 985730-CRA12E10110K0JTR - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CRA12E10110K0JTR
985730-CRA12E10110K0JTR
Resistor Networks, Arrays - CRA12E10110K0JTR 985730-CRA12E10110K0JTR
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985730-CRA12E10110K0 JTR Termination: Convex Voltage Rating: 50 V Length: 6.4 mm Contact Plating: Tin Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Height: 530 µm Resistance: 10 kΩ Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 125 mW Terminal Pitch: 1.27 mm Width: 3.05 mm Categories: Resistor Networks,Arrays Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.05 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985730-CRA12E10110K0JTR
Termination: Convex
Voltage Rating: 50 V
Length: 6.4 mm
Contact Plating: Tin
Number of Terminals: 10
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Height: 530 µm
Resistance: 10 kΩ
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 125 mW
Terminal Pitch: 1.27 mm
Width: 3.05 mm
Categories: Resistor Networks,Arrays
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 3.05 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
0.1W 10000ohm 50V Resistor - 50-CRA12E10110K0JTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10000ohm 50V Resistor
50-CRA12E10110K0JTR
0.1W 10000ohm 50V Resistor 50-CRA12E10110K0JTR
Array/Network Resistor, Bussed, Metal Glaze/thick Film, 0.1W, 10000ohm, 50V, 5% +/-Tol, -200,200ppm/Cel, 2512 Product overview: CRA12E10110K0JTR from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10000ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E10110K0JTR can be used for catalog matching and distributor lookup.

Array/Network Resistor, Bussed, Metal Glaze/thick Film, 0.1W, 10000ohm, 50V, 5% +/-Tol, -200,200ppm/Cel, 2512 Product overview: CRA12E10110K0JTR from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10000ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E10110K0JTR can be used for catalog matching and distributor lookup.

Supplier's Site
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R - CRA12E10110K0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R
CRA12E10110K0JTR
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R CRA12E10110K0JTR
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R

Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 985730-CRA12E10110K0JTR 50-CRA12E10110K0JTR CRA12E10110K0JTR
Product Name Resistor Networks, Arrays - CRA12E10110K0JTR 0.1W 10000ohm 50V Resistor Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 10-Pin Convex SMD Paper T/R
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details