Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA12E0834K70JTR

Description
4.7k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
4.7k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E84.7KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E84.7KTR-ND
Resistor Networks, Arrays CRA12E84.7KTR-ND
4.7k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

4.7k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 4.7K OHM 2012 Product overview: CRA12E0834K70JTR from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E0834K70JTR can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 4.7K OHM 2012 Product overview: CRA12E0834K70JTR from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E0834K70JTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 4.7K OHM 8TRM 4RES SMD - CRA12E0834K70JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 4.7K OHM 8TRM 4RES SMD
CRA12E0834K70JTR
RES ARRAY 4.7K OHM 8TRM 4RES SMD CRA12E0834K70JTR
RES ARRAY 4.7Kohm 8TRM 4RES SMD

RES ARRAY 4.7Kohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number CRA12E84.7KTR-ND 50-CRA12E0834K70JTR CRA12E0834K70JTR
Product Name Resistor Networks, Arrays Resistor RES ARRAY 4.7K OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals 2012, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details