Vishay Intertechnology, Inc. Arrays",RES ARRAY 499 OHM 4 RES 2012 CRA12E083499RFTR

Description
Arrays",RES ARRAY 499ohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 499ohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 499 OHM 4 RES 2012
CRA12E083499RFTR
Arrays",RES ARRAY 499 OHM 4 RES 2012 CRA12E083499RFTR
Arrays",RES ARRAY 499ohm 4 RES 2012

Arrays",RES ARRAY 499ohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E083499RFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083499RFTR-ND
Resistor Networks, Arrays CRA12E083499RFTR-ND
499 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

499 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083499RFTR CRA12E083499RFTR-ND
Product Name Arrays",RES ARRAY 499 OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 499 ohms 499 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details