Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 47Kohms 5% CONVEX CRA12E08347K0JTR

Description
Resistor Networks & Arrays 8Term 47Kohms 5% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 47Kohms 5% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 47Kohms 5% CONVEX - CRA12E08347K0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 47Kohms 5% CONVEX
CRA12E08347K0JTR
Resistor Networks & Arrays 8Term 47Kohms 5% CONVEX CRA12E08347K0JTR
Resistor Networks & Arrays 8Term 47Kohms 5% CONVEX

Resistor Networks & Arrays 8Term 47Kohms 5% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA12E847KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E847KTR-ND
Resistor Networks, Arrays CRA12E847KTR-ND
47k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

47k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08347K0JTR CRA12E847KTR-ND
Product Name Resistor Networks & Arrays 8Term 47Kohms 5% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers