Vishay Intertechnology, Inc. SMD,CONCAVE,8TERMS,ISOLATED,5.08MMX3.05MM,3.3K,1% CRA12E0833K30FTR

Description
SMD,CONCAVE,8TERMS,I SOLATED,5.08MMX3.05M M,3.3K,1%
Request a Quote Datasheet
Description
SMD,CONCAVE,8TERMS,I SOLATED,5.08MMX3.05M M,3.3K,1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,CONCAVE,8TERMS,ISOLATED,5.08MMX3.05MM,3.3K,1% - CRA12E0833K30FTR - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONCAVE,8TERMS,ISOLATED,5.08MMX3.05MM,3.3K,1%
CRA12E0833K30FTR
SMD,CONCAVE,8TERMS,ISOLATED,5.08MMX3.05MM,3.3K,1% CRA12E0833K30FTR
SMD,CONCAVE,8TERMS,I SOLATED,5.08MMX3.05M M,3.3K,1%

SMD,CONCAVE,8TERMS,ISOLATED,5.08MMX3.05MM,3.3K,1%

Supplier's Site
Resistor Networks, Arrays - CRA12E0833K30FTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0833K30FTR-ND
Resistor Networks, Arrays CRA12E0833K30FTR-ND
3.3k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

3.3k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0833K30FTR CRA12E0833K30FTR-ND
Product Name SMD,CONCAVE,8TERMS,ISOLATED,5.08MMX3.05MM,3.3K,1% Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Tolerance 1 +/- % 1 +/- %
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details