Vishay Intertechnology, Inc. RES ARRAY 3.0K OHM 8TRM 4RES SMD CRA12E0833K00JTR

Description
RES ARRAY 3.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 3.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3.0K OHM 8TRM 4RES SMD - CRA12E0833K00JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.0K OHM 8TRM 4RES SMD
CRA12E0833K00JTR
RES ARRAY 3.0K OHM 8TRM 4RES SMD CRA12E0833K00JTR
RES ARRAY 3.0Kohm 8TRM 4RES SMD

RES ARRAY 3.0Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E0833K00JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0833K00JTR-ND
Resistor Networks, Arrays CRA12E0833K00JTR-ND
3k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

3k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0833K00JTR CRA12E0833K00JTR-ND
Product Name RES ARRAY 3.0K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 3000 ohms 3000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers