Vishay Intertechnology, Inc. Arrays",RES ARRAY 24.9K OHM 4 RES 2012 CRA12E08324K9FTR

Description
Arrays",RES ARRAY 24.9Kohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 24.9Kohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 24.9K OHM 4 RES 2012
CRA12E08324K9FTR
Arrays",RES ARRAY 24.9K OHM 4 RES 2012 CRA12E08324K9FTR
Arrays",RES ARRAY 24.9Kohm 4 RES 2012

Arrays",RES ARRAY 24.9Kohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E08324K9FTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E08324K9FTR-ND
Resistor Networks, Arrays CRA12E08324K9FTR-ND
24.9k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

24.9k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08324K9FTR CRA12E08324K9FTR-ND
Product Name Arrays",RES ARRAY 24.9K OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 24900 ohms 24900 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details