Vishay Intertechnology, Inc. RES ARRAY 240K OHM 8TRM 4RES SMD CRA12E083240KJTR

Description
RES ARRAY 240Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 240Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 240K OHM 8TRM 4RES SMD - CRA12E083240KJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 240K OHM 8TRM 4RES SMD
CRA12E083240KJTR
RES ARRAY 240K OHM 8TRM 4RES SMD CRA12E083240KJTR
RES ARRAY 240Kohm 8TRM 4RES SMD

RES ARRAY 240Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E083240KJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083240KJTR-ND
Resistor Networks, Arrays CRA12E083240KJTR-ND
240k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

240k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083240KJTR CRA12E083240KJTR-ND
Product Name RES ARRAY 240K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 240000 ohms 240000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers