RES ARRAY 4 RES 220 OHM 2012 Product overview: CRA12E083220RJTR from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E083220RJTR can be used for catalog matching and distributor lookup.
220 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Win Source Part Number: 983991-CRA12E083220R
Category: Resistors>Resistor Networks, Arrays
Series: CRA12
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 220
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Package / Case: 2012, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.200" L x 0.120" W (5.08mm x 3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA12E8220CT,CRA12E8
Product Status: Obsolete
RES ARRAY 220ohm 8TRM 4RES SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CRA12E083220RJTR | CRA12E8220TR-ND | 983991-CRA12E083220RJTR | CRA12E083220RJTR |
| Product Name | 220 OHM Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | RES ARRAY 220 OHM 8TRM 4RES SMD |
| Mounting / Packaging | 2012, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Standards and Certifications | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use |