Vishay Intertechnology, Inc. RES ARRAY 1.8K OHM 8TRM 4RES SMD CRA12E0831K80JTR

Description
RES ARRAY 1.8Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.8Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.8K OHM 8TRM 4RES SMD - CRA12E0831K80JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.8K OHM 8TRM 4RES SMD
CRA12E0831K80JTR
RES ARRAY 1.8K OHM 8TRM 4RES SMD CRA12E0831K80JTR
RES ARRAY 1.8Kohm 8TRM 4RES SMD

RES ARRAY 1.8Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E0831K80JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0831K80JTR-ND
Resistor Networks, Arrays CRA12E0831K80JTR-ND
1.8k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

1.8k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0831K80JTR CRA12E0831K80JTR-ND
Product Name RES ARRAY 1.8K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 1800 ohms 1800 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details