Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 150ohms 5% Convex CRA12E083150RJTR

Description
Resistor Networks & Arrays 8Term 150ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 150ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 150ohms 5% Convex - CRA12E083150RJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 150ohms 5% Convex
CRA12E083150RJTR
Resistor Networks & Arrays 8Term 150ohms 5% Convex CRA12E083150RJTR
Resistor Networks & Arrays 8Term 150ohms 5% Convex

Resistor Networks & Arrays 8Term 150ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA12E8150TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E8150TR-ND
Resistor Networks, Arrays CRA12E8150TR-ND
150 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

150 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083150RJTR CRA12E8150TR-ND
Product Name Resistor Networks & Arrays 8Term 150ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details