Vishay Intertechnology, Inc. RES ARRAY 11 OHM 8TRM 4RES SMD CRA12E08311R0JTR

Description
RES ARRAY 11ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 11ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 11 OHM 8TRM 4RES SMD - CRA12E08311R0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 11 OHM 8TRM 4RES SMD
CRA12E08311R0JTR
RES ARRAY 11 OHM 8TRM 4RES SMD CRA12E08311R0JTR
RES ARRAY 11ohm 8TRM 4RES SMD

RES ARRAY 11ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E08311R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E08311R0JTR-ND
Resistor Networks, Arrays CRA12E08311R0JTR-ND
11 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

11 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08311R0JTR CRA12E08311R0JTR-ND
Product Name RES ARRAY 11 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 11 ohms 11 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details