Vishay Precision Group Resistors - Resistor Networks, Arrays CRA12E08310K0JTR

Description
Win Source Part Number: 1150567-CRA12E08310K 0JTR Category: Resistors>Resistor Networks, Arrays Series: CRA12 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Package / Case: 2012, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.200" L x 0.120" W (5.08mm x 3.05mm) Alternative Parts (Cross-Reference): CRA12E08310K0JTR.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA12E810KTR,CRA12E8 10KCT,CRA12E810KDKR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1150567-CRA12E08310K 0JTR Category: Resistors>Resistor Networks, Arrays Series: CRA12 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Package / Case: 2012, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.200" L x 0.120" W (5.08mm x 3.05mm) Alternative Parts (Cross-Reference): CRA12E08310K0JTR.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA12E810KTR,CRA12E8 10KCT,CRA12E810KDKR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1150567-CRA12E08310K0JTR
Resistors - Resistor Networks, Arrays 1150567-CRA12E08310K0JTR
Win Source Part Number: 1150567-CRA12E08310K 0JTR Category: Resistors>Resistor Networks, Arrays Series: CRA12 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Package / Case: 2012, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.200" L x 0.120" W (5.08mm x 3.05mm) Alternative Parts (Cross-Reference): CRA12E08310K0JTR.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA12E810KTR,CRA12E8 10KCT,CRA12E810KDKR Product Status: Obsolete

Win Source Part Number: 1150567-CRA12E08310K0JTR
Category: Resistors>Resistor Networks, Arrays
Series: CRA12
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Package / Case: 2012, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.200" L x 0.120" W (5.08mm x 3.05mm)
Alternative Parts (Cross-Reference): CRA12E08310K0JTR.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA12E810KTR,CRA12E810KCT,CRA12E810KDKR
Product Status: Obsolete

Buy Now Datasheet
SMD Isolated 50V Resistor - 50-CRA12E08310K0JTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 50V Resistor
50-CRA12E08310K0JTR
SMD Isolated 50V Resistor 50-CRA12E08310K0JTR
Thick Film Resistor Array 10kΩ 5% 50V 8-Pin Isolated SMD Product overview: CRA12E08310K0JTR from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E08310K0JTR can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 10kΩ 5% 50V 8-Pin Isolated SMD Product overview: CRA12E08310K0JTR from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E08310K0JTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 10K OHM 8TRM 4RES SMD - CRA12E08310K0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 10K OHM 8TRM 4RES SMD
CRA12E08310K0JTR
RES ARRAY 10K OHM 8TRM 4RES SMD CRA12E08310K0JTR
RES ARRAY 10Kohm 8TRM 4RES SMD

RES ARRAY 10Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E810KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E810KTR-ND
Resistor Networks, Arrays CRA12E810KTR-ND
10k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

10k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Isolated Resistor Array 4, 10Kohm 5%, Smd; Resistance Vishay - 01C3796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 10Kohm 5%, Smd; Resistance Vishay
01C3796
Resistor, Isolated Resistor Array 4, 10Kohm 5%, Smd; Resistance Vishay 01C3796
RESISTOR, ISOLATED RESISTOR ARRAY 4, 10KOHM 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 10KOHM 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1150567-CRA12E08310K0JTR 50-CRA12E08310K0JTR CRA12E08310K0JTR CRA12E810KTR-ND 01C3796
Product Name Resistors - Resistor Networks, Arrays SMD Isolated 50V Resistor RES ARRAY 10K OHM 8TRM 4RES SMD Resistor Networks, Arrays Resistor, Isolated Resistor Array 4, 10Kohm 5%, Smd; Resistance Vishay
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals 2012 [5030 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers