Res Thick Film Array 100 Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
| ASAP Semiconductor LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | CRA12E08031000FRB8 |
| Product Name | Res Thick Film Array 100 Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R |
| Configuration | Chip Array |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |