Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 8.2Kohms 5% Convex CRA06S0838K20JTA

Description
Resistor Networks & Arrays 8Term 8.2Kohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 8.2Kohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 8.2Kohms 5% Convex - CRA06S0838K20JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 8.2Kohms 5% Convex
CRA06S0838K20JTA
Resistor Networks & Arrays 8Term 8.2Kohms 5% Convex CRA06S0838K20JTA
Resistor Networks & Arrays 8Term 8.2Kohms 5% Convex

Resistor Networks & Arrays 8Term 8.2Kohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA6S88.2KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S88.2KTR-ND
Resistor Networks, Arrays CRA6S88.2KTR-ND
8.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

8.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0838K20JTA CRA6S88.2KTR-ND
Product Name Resistor Networks & Arrays 8Term 8.2Kohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers