Vishay Intertechnology, Inc. RES ARRAY 820 OHM 8TRM 4RES SMD CRA06S083820RJTA

Description
RES ARRAY 820ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 820ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 820 OHM 8TRM 4RES SMD - CRA06S083820RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 820 OHM 8TRM 4RES SMD
CRA06S083820RJTA
RES ARRAY 820 OHM 8TRM 4RES SMD CRA06S083820RJTA
RES ARRAY 820ohm 8TRM 4RES SMD

RES ARRAY 820ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S8820TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8820TR-ND
Resistor Networks, Arrays CRA6S8820TR-ND
820 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

820 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083820RJTA CRA6S8820TR-ND
Product Name RES ARRAY 820 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 820 ohms 820 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2A8TTE103J - 1052789-CN2A8TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details