Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S08375R0JTB

Description
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06S08375R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S08375R0JTB-ND
Resistor Networks, Arrays CRA06S08375R0JTB-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 75 OHM 4 RES 1206
CRA06S08375R0JTB
Arrays",RES ARRAY 75 OHM 4 RES 1206 CRA06S08375R0JTB
Arrays",RES ARRAY 75ohm 4 RES 1206

Arrays",RES ARRAY 75ohm 4 RES 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06S08375R0JTB-ND CRA06S08375R0JTB
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 75 OHM 4 RES 1206
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details