Vishay Intertechnology, Inc. SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,75,5% CRA06S08375R0JTA

Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,7 5,5%
Request a Quote Datasheet
Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,7 5,5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,75,5% - CRA06S08375R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,75,5%
CRA06S08375R0JTA
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,75,5% CRA06S08375R0JTA
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,7 5,5%

SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,75,5%

Supplier's Site
Resistor Networks, Arrays - CRA6S875TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S875TR-ND
Resistor Networks, Arrays CRA6S875TR-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08375R0JTA CRA6S875TR-ND
Product Name SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,75,5% Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 5 +/- % 5 +/- %
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers