Vishay Intertechnology, Inc. Resistor Networks & Arrays 4.75Kohms 1% Convex CRA06S0834K75FTA

Description
Resistor Networks & Arrays 4.75Kohms 1% Convex
Request a Quote
Description
Resistor Networks & Arrays 4.75Kohms 1% Convex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 4.75Kohms 1% Convex - CRA06S0834K75FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 4.75Kohms 1% Convex
CRA06S0834K75FTA
Resistor Networks & Arrays 4.75Kohms 1% Convex CRA06S0834K75FTA
Resistor Networks & Arrays 4.75Kohms 1% Convex

Resistor Networks & Arrays 4.75Kohms 1% Convex

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06S0834K75FTA
Product Name Resistor Networks & Arrays 4.75Kohms 1% Convex
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details