Vishay Precision Group Resistor Networks & Arrays 8Term 47ohms 5% CONVEX CRA06S08347R0JTA

Description
Resistor Networks & Arrays 8Term 47ohms 5% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 47ohms 5% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 47ohms 5% CONVEX - CRA06S08347R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 47ohms 5% CONVEX
CRA06S08347R0JTA
Resistor Networks & Arrays 8Term 47ohms 5% CONVEX CRA06S08347R0JTA
Resistor Networks & Arrays 8Term 47ohms 5% CONVEX

Resistor Networks & Arrays 8Term 47ohms 5% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA6S847TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S847TR-ND
Resistor Networks, Arrays CRA6S847TR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08347R0JTA CRA6S847TR-ND
Product Name Resistor Networks & Arrays 8Term 47ohms 5% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers