33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Arrays",RES ARRAY 33ohm 4 RES 1206
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06S08333R0JTC-ND | CRA06S08333R0JTC |
| Product Name | Resistor Networks, Arrays | Arrays",RES ARRAY 33 OHM 4 RES 1206 |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 |
| Resistance Range | 33 ohms | 33 ohms |