Vishay Intertechnology, Inc. Resistor-Networks-and-Arrays CRA06S08333R0JTB

Description
Resistor-Networks-an d-Arrays
Request a Quote Datasheet
Description
Resistor-Networks-an d-Arrays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Networks-and-Arrays - CRA06S08333R0JTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Networks-and-Arrays
CRA06S08333R0JTB
Resistor-Networks-and-Arrays CRA06S08333R0JTB
Resistor-Networks-an d-Arrays

Resistor-Networks-and-Arrays

Supplier's Site
Resistor Networks, Arrays - CRA06S08333R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S08333R0JTB-ND
Resistor Networks, Arrays CRA06S08333R0JTB-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08333R0JTB CRA06S08333R0JTB-ND
Product Name Resistor-Networks-and-Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers