Vishay Intertechnology, Inc. Arrays",RES ARRAY 330 OHM 4 RES 1206 CRA06S083330RJTB

Description
Arrays",RES ARRAY 330ohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 330ohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 330 OHM 4 RES 1206
CRA06S083330RJTB
Arrays",RES ARRAY 330 OHM 4 RES 1206 CRA06S083330RJTB
Arrays",RES ARRAY 330ohm 4 RES 1206

Arrays",RES ARRAY 330ohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S083330RJTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S083330RJTB-ND
Resistor Networks, Arrays CRA06S083330RJTB-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083330RJTB CRA06S083330RJTB-ND
Product Name Arrays",RES ARRAY 330 OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms 330 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details