Vishay Precision Group Resistor Networks & Arrays 8Term 330ohms 5% Convex CRA06S083330RJTA

Description
Resistor Networks & Arrays 8Term 330ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 330ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 330ohms 5% Convex - CRA06S083330RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 330ohms 5% Convex
CRA06S083330RJTA
Resistor Networks & Arrays 8Term 330ohms 5% Convex CRA06S083330RJTA
Resistor Networks & Arrays 8Term 330ohms 5% Convex

Resistor Networks & Arrays 8Term 330ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA6S8330TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8330TR-ND
Resistor Networks, Arrays CRA6S8330TR-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083330RJTA CRA6S8330TR-ND
Product Name Resistor Networks & Arrays 8Term 330ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details