Vishay Intertechnology, Inc. RES ARRAY 27K OHM 8TRM 4RES SMD CRA06S08327K0JTA

Description
RES ARRAY 27Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 27Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 27K OHM 8TRM 4RES SMD - CRA06S08327K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 27K OHM 8TRM 4RES SMD
CRA06S08327K0JTA
RES ARRAY 27K OHM 8TRM 4RES SMD CRA06S08327K0JTA
RES ARRAY 27Kohm 8TRM 4RES SMD

RES ARRAY 27Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S827KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S827KTR-ND
Resistor Networks, Arrays CRA6S827KTR-ND
27k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

27k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08327K0JTA CRA6S827KTR-ND
Product Name RES ARRAY 27K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 27000 ohms 27000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details