Vishay Intertechnology, Inc. RES ARRAY 270 OHM 8TRM 4RES SMD CRA06S083270RJTA

Description
RES ARRAY 270ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 270ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 270 OHM 8TRM 4RES SMD - CRA06S083270RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 270 OHM 8TRM 4RES SMD
CRA06S083270RJTA
RES ARRAY 270 OHM 8TRM 4RES SMD CRA06S083270RJTA
RES ARRAY 270ohm 8TRM 4RES SMD

RES ARRAY 270ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S8270TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8270TR-ND
Resistor Networks, Arrays CRA6S8270TR-ND
270 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

270 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083270RJTA CRA6S8270TR-ND
Product Name RES ARRAY 270 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 270 ohms 270 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details