Resistor Networks & Arrays 8Term 240Kohms 5% Convex
240k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06S083240KJTA | CRA6S8240KTR-ND |
| Product Name | Resistor Networks & Arrays 8Term 240Kohms 5% Convex | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Resistance Range | 240000 ohms | 240000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Category / Application | General Use |