Vishay Intertechnology, Inc. RES ARRAY 22K OHM 8TRM 4RES SMD CRA06S08322K0JTA

Description
RES ARRAY 22Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 22Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 22K OHM 8TRM 4RES SMD - CRA06S08322K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 22K OHM 8TRM 4RES SMD
CRA06S08322K0JTA
RES ARRAY 22K OHM 8TRM 4RES SMD CRA06S08322K0JTA
RES ARRAY 22Kohm 8TRM 4RES SMD

RES ARRAY 22Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S822KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S822KTR-ND
Resistor Networks, Arrays CRA6S822KTR-ND
22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CRA06S08322K0JTA - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CRA06S08322K0JTA
Resistor Networks, Arrays CRA06S08322K0JTA
RES ARRAY 4 RES 22K OHM 1206

RES ARRAY 4 RES 22K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number CRA06S08322K0JTA CRA6S822KTR-ND CRA06S08322K0JTA
Product Name RES ARRAY 22K OHM 8TRM 4RES SMD Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details