Vishay Intertechnology, Inc. RES ARRAY 20K OHM 8TRM 4RES SMD CRA06S08320K0JTA

Description
RES ARRAY 20Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 20Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 20K OHM 8TRM 4RES SMD - CRA06S08320K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 20K OHM 8TRM 4RES SMD
CRA06S08320K0JTA
RES ARRAY 20K OHM 8TRM 4RES SMD CRA06S08320K0JTA
RES ARRAY 20Kohm 8TRM 4RES SMD

RES ARRAY 20Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S820KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S820KTR-ND
Resistor Networks, Arrays CRA6S820KTR-ND
20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08320K0JTA CRA6S820KTR-ND
Product Name RES ARRAY 20K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 20000 ohms 20000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details