Vishay Intertechnology, Inc. Arrays",RES ARRAY 1.5K OHM 4 RES 1206 CRA06S0831K50JTB

Description
Arrays",RES ARRAY 1.5Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 1.5Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1.5K OHM 4 RES 1206
CRA06S0831K50JTB
Arrays",RES ARRAY 1.5K OHM 4 RES 1206 CRA06S0831K50JTB
Arrays",RES ARRAY 1.5Kohm 4 RES 1206

Arrays",RES ARRAY 1.5Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S0831K50JTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0831K50JTB-ND
Resistor Networks, Arrays CRA06S0831K50JTB-ND
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0831K50JTB CRA06S0831K50JTB-ND
Product Name Arrays",RES ARRAY 1.5K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1500 ohms 1500 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details