Vishay Intertechnology, Inc. Arrays",RES ARRAY 1.47K OHM 4 RES 1206 CRA06S0831K47FTA

Description
Arrays",RES ARRAY 1.47Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 1.47Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1.47K OHM 4 RES 1206
CRA06S0831K47FTA
Arrays",RES ARRAY 1.47K OHM 4 RES 1206 CRA06S0831K47FTA
Arrays",RES ARRAY 1.47Kohm 4 RES 1206

Arrays",RES ARRAY 1.47Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S0831K47FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0831K47FTA-ND
Resistor Networks, Arrays CRA06S0831K47FTA-ND
1.47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0831K47FTA CRA06S0831K47FTA-ND
Product Name Arrays",RES ARRAY 1.47K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1470 ohms 1470 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details