Vishay Intertechnology, Inc. Arrays",RES ARRAY 147K OHM 4 RES 1206 CRA06S083147KFTA

Description
Arrays",RES ARRAY 147Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 147Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 147K OHM 4 RES 1206
CRA06S083147KFTA
Arrays",RES ARRAY 147K OHM 4 RES 1206 CRA06S083147KFTA
Arrays",RES ARRAY 147Kohm 4 RES 1206

Arrays",RES ARRAY 147Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S083147KFTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S083147KFTA-ND
Resistor Networks, Arrays CRA06S083147KFTA-ND
147k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

147k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083147KFTA CRA06S083147KFTA-ND
Product Name Arrays",RES ARRAY 147K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 147000 ohms 147000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers