12k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 12Kohm 8TRM 4RES SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA6S812KTR-ND | CRA06S08312K0JTA |
| Product Name | Resistor Networks, Arrays | RES ARRAY 12K OHM 8TRM 4RES SMD |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 12000 ohms | 12000 ohms |