Vishay Intertechnology, Inc. Arrays",RES ARRAY 6.81K OHM 2 RES 0606 CRA06S0436K81FTA

Description
Arrays",RES ARRAY 6.81Kohm 2 RES 0606
Request a Quote Datasheet
Description
Arrays",RES ARRAY 6.81Kohm 2 RES 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 6.81K OHM 2 RES 0606
CRA06S0436K81FTA
Arrays",RES ARRAY 6.81K OHM 2 RES 0606 CRA06S0436K81FTA
Arrays",RES ARRAY 6.81Kohm 2 RES 0606

Arrays",RES ARRAY 6.81Kohm 2 RES 0606

Supplier's Site
Resistor Networks, Arrays - CRA06S0436K81FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0436K81FTA-ND
Resistor Networks, Arrays CRA06S0436K81FTA-ND
6.81k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

6.81k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0436K81FTA CRA06S0436K81FTA-ND
Product Name Arrays",RES ARRAY 6.81K OHM 2 RES 0606 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 6810 ohms 6810 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details