Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S04346R4FTA

Description
46.4 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex
Request a Quote Datasheet
Description
46.4 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06S04346R4FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04346R4FTA-ND
Resistor Networks, Arrays CRA06S04346R4FTA-ND
46.4 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

46.4 Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 46.4 OHM 2 RES 0606
CRA06S04346R4FTA
Arrays",RES ARRAY 46.4 OHM 2 RES 0606 CRA06S04346R4FTA
Arrays",RES ARRAY 46.4ohm 2 RES 0606

Arrays",RES ARRAY 46.4ohm 2 RES 0606

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06S04346R4FTA-ND CRA06S04346R4FTA
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 46.4 OHM 2 RES 0606
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details