Vishay Intertechnology, Inc. RES ARRAY 2.2K OHM 4 TRM 2RES SM CRA06S0432K20JTA

Description
RES ARRAY 2.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 2.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 2.2K OHM 4 TRM 2RES SM - CRA06S0432K20JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 2.2K OHM 4 TRM 2RES SM
CRA06S0432K20JTA
RES ARRAY 2.2K OHM 4 TRM 2RES SM CRA06S0432K20JTA
RES ARRAY 2.2Kohm 4 TRM 2RES SM

RES ARRAY 2.2Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA6S42.2KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S42.2KTR-ND
Resistor Networks, Arrays CRA6S42.2KTR-ND
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

2.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0432K20JTA CRA6S42.2KTR-ND
Product Name RES ARRAY 2.2K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2200 ohms 2200 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor Networks, Arrays - CN1J4KTTD104J - 1134700-CN1J4KTTD104J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details