Vishay Intertechnology, Inc. RES ARRAY 16 OHM 4 TRM 2RES SMD CRA06S04316R0JTA

Description
RES ARRAY 16ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 16ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 16 OHM 4 TRM 2RES SMD - CRA06S04316R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 16 OHM 4 TRM 2RES SMD
CRA06S04316R0JTA
RES ARRAY 16 OHM 4 TRM 2RES SMD CRA06S04316R0JTA
RES ARRAY 16ohm 4 TRM 2RES SMD

RES ARRAY 16ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06S04316R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04316R0JTA-ND
Resistor Networks, Arrays CRA06S04316R0JTA-ND
16 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

16 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04316R0JTA CRA06S04316R0JTA-ND
Product Name RES ARRAY 16 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 16 ohms 16 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistor Networks, Arrays - CN1J4KTTD104J - 1134700-CN1J4KTTD104J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details