Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S04313K0JTA

Description
13k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet
Description
13k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06S04313K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04313K0JTA-ND
Resistor Networks, Arrays CRA06S04313K0JTA-ND
13k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

13k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet
RES ARRAY 13K OHM 4 TRM 2RES SMD - CRA06S04313K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 13K OHM 4 TRM 2RES SMD
CRA06S04313K0JTA
RES ARRAY 13K OHM 4 TRM 2RES SMD CRA06S04313K0JTA
RES ARRAY 13Kohm 4 TRM 2RES SMD

RES ARRAY 13Kohm 4 TRM 2RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06S04313K0JTA-ND CRA06S04313K0JTA
Product Name Resistor Networks, Arrays RES ARRAY 13K OHM 4 TRM 2RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers