Vishay Intertechnology, Inc. RES ARRAY 120K OHM 4 TRM 2RES SM CRA06S043120KJTA

Description
RES ARRAY 120Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 120Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 120K OHM 4 TRM 2RES SM - CRA06S043120KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 120K OHM 4 TRM 2RES SM
CRA06S043120KJTA
RES ARRAY 120K OHM 4 TRM 2RES SM CRA06S043120KJTA
RES ARRAY 120Kohm 4 TRM 2RES SM

RES ARRAY 120Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S043120KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S043120KJTA-ND
Resistor Networks, Arrays CRA06S043120KJTA-ND
120k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

120k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S043120KJTA CRA06S043120KJTA-ND
Product Name RES ARRAY 120K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 120000 ohms 120000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers