Vishay Intertechnology, Inc. RES ARRAY 110K OHM 4 TRM 2RES SM CRA06S043110KJTA

Description
RES ARRAY 110Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 110Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 110K OHM 4 TRM 2RES SM - CRA06S043110KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 110K OHM 4 TRM 2RES SM
CRA06S043110KJTA
RES ARRAY 110K OHM 4 TRM 2RES SM CRA06S043110KJTA
RES ARRAY 110Kohm 4 TRM 2RES SM

RES ARRAY 110Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S043110KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S043110KJTA-ND
Resistor Networks, Arrays CRA06S043110KJTA-ND
110k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

110k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S043110KJTA CRA06S043110KJTA-ND
Product Name RES ARRAY 110K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 110000 ohms 110000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers