Vishay Intertechnology, Inc. Arrays",RES ARRAY 100K OHM 2 RES 0606 CRA06S043100KFTA

Description
Arrays",RES ARRAY 100Kohm 2 RES 0606
Request a Quote Datasheet
Description
Arrays",RES ARRAY 100Kohm 2 RES 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 100K OHM 2 RES 0606
CRA06S043100KFTA
Arrays",RES ARRAY 100K OHM 2 RES 0606 CRA06S043100KFTA
Arrays",RES ARRAY 100Kohm 2 RES 0606

Arrays",RES ARRAY 100Kohm 2 RES 0606

Supplier's Site
Resistor Networks, Arrays - CRA06S043100KFTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S043100KFTA-ND
Resistor Networks, Arrays CRA06S043100KFTA-ND
100k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

100k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S043100KFTA CRA06S043100KFTA-ND
Product Name Arrays",RES ARRAY 100K OHM 2 RES 0606 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100000 ohms 100000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers