Vishay Intertechnology, Inc. RES ARRAY 5.6K OHM 8TRM 4RES SMD CRA06P0835K60JTA

Description
RES ARRAY 5.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 5.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 5.6K OHM 8TRM 4RES SMD - CRA06P0835K60JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 5.6K OHM 8TRM 4RES SMD
CRA06P0835K60JTA
RES ARRAY 5.6K OHM 8TRM 4RES SMD CRA06P0835K60JTA
RES ARRAY 5.6Kohm 8TRM 4RES SMD

RES ARRAY 5.6Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P85.6KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P85.6KTR-ND
Resistor Networks, Arrays CRA6P85.6KTR-ND
5.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

5.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P0835K60JTA CRA6P85.6KTR-ND
Product Name RES ARRAY 5.6K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 5600 ohms 5600 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers