Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06P0835K10JTA

Description
5.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
5.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6P85.1KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P85.1KTR-ND
Resistor Networks, Arrays CRA6P85.1KTR-ND
5.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

5.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 5.1K OHM 8TRM 4RES SMD - CRA06P0835K10JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 5.1K OHM 8TRM 4RES SMD
CRA06P0835K10JTA
RES ARRAY 5.1K OHM 8TRM 4RES SMD CRA06P0835K10JTA
RES ARRAY 5.1Kohm 8TRM 4RES SMD

RES ARRAY 5.1Kohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA6P85.1KTR-ND CRA06P0835K10JTA
Product Name Resistor Networks, Arrays RES ARRAY 5.1K OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 5100 ohms 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details