Vishay Intertechnology, Inc. Res Thick Film Array 4.99K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Concave SMD Paper T/R CRA06P0834K99FTA

Description
Res Thick Film Array 4.99K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Concave SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film Array 4.99K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Concave SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film Array 4.99K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Concave SMD Paper T/R - CRA06P0834K99FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 4.99K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Concave SMD Paper T/R
CRA06P0834K99FTA
Res Thick Film Array 4.99K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Concave SMD Paper T/R CRA06P0834K99FTA
Res Thick Film Array 4.99K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Concave SMD Paper T/R

Res Thick Film Array 4.99K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Concave SMD Paper T/R

Supplier's Site
Resistor Networks, Arrays - CRA06P0834K99FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P0834K99FTA-ND
Resistor Networks, Arrays CRA06P0834K99FTA-ND
4.99k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

4.99k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P0834K99FTA CRA06P0834K99FTA-ND
Product Name Res Thick Film Array 4.99K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Concave SMD Paper T/R Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers