Vishay Intertechnology, Inc. RES ARRAY 3.3K OHM 8TRM 4RES SMD CRA06P0833K30JTA

Description
RES ARRAY 3.3Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 3.3Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3.3K OHM 8TRM 4RES SMD - CRA06P0833K30JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.3K OHM 8TRM 4RES SMD
CRA06P0833K30JTA
RES ARRAY 3.3K OHM 8TRM 4RES SMD CRA06P0833K30JTA
RES ARRAY 3.3Kohm 8TRM 4RES SMD

RES ARRAY 3.3Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P83.3KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P83.3KTR-ND
Resistor Networks, Arrays CRA6P83.3KTR-ND
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

3.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P0833K30JTA CRA6P83.3KTR-ND
Product Name RES ARRAY 3.3K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms 3300 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers